NEN-ISO 8254-3

Paper and board - Measurement of specular gloss - Part 3: 20 degree gloss with a converging beam, TAPPI method

inactive
Organization: NEN
Publication Date: 1 November 2004
Status: inactive
Page Count: 18
ICS Code (Paper and board): 85.060
scope:

This part of ISO 8254 specifies a method for measuring the specular gloss of paper and board at an angle of 20° to the normal to the paper surface. It is applicable chiefly to highly glossy surfaces, such as cast-coated, lacquered, highly varnished or waxed papers and high-gloss ink films.

Document History

May 1, 2016
Paper and board - Measurement of specular gloss - Part 3: 20 degree gloss with a converging beam, TAPPI method
NEN-ISO 8254-3 specifies a method for measuring the specular gloss of paper and board at an angle of 20° to the normal to the paper surface. It is applicable chiefly to highly glossy surfaces, such...
NEN-ISO 8254-3
November 1, 2004
Paper and board - Measurement of specular gloss - Part 3: 20 degree gloss with a converging beam, TAPPI method
This part of ISO 8254 specifies a method for measuring the specular gloss of paper and board at an angle of 20° to the normal to the paper surface. It is applicable chiefly to highly glossy surfaces,...
Advertisement