NEN-ISO 5783

Hydraulic fluid power - Code for identification of valve mounting surfaces and cartridge valve cavities

active, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: active
Page Count: 14
ICS Code (Control components): 23.100.50
scope:

Defines an identification code for mounting surfaces, located on sub-plates, defined in international standards. Non-standard mouting surfaces cannot be identified by this code. Does not require that the hardware be marked with the identification code. The table lists the sizes from 00 up to and including 13 (i.e. diameters of main ports ranging from above 0 mm to 80 mm).

Document History

NEN-ISO 5783
February 1, 1996
Hydraulic fluid power - Code for identification of valve mounting surfaces and cartridge valve cavities
Defines an identification code for mounting surfaces, located on sub-plates, defined in international standards. Non-standard mouting surfaces cannot be identified by this code. Does not require that...
Advertisement