NEN-ISO 5940-2

Carbonaceous materials used in the production of aluminium - Pitch for electrodes - Part 2: Determination of the softening point (Mettler softening point method)

active, Most Current
Organization: NEN
Publication Date: 1 May 2007
Status: active
Page Count: 17
ICS Code (Materials for aluminium production): 71.100.10
scope:

This part of ISO 5940 specifies a method to determine the softening point of pitches by the Mettler method, within the range of 50 °C to 180 °C. It can be used for other organic materials that are used as binder and impregnating agents, where they have a Mettler softening point within the range of 50 °C to 150 °C.

Document History

NEN-ISO 5940-2
May 1, 2007
Carbonaceous materials used in the production of aluminium - Pitch for electrodes - Part 2: Determination of the softening point (Mettler softening point method)
This part of ISO 5940 specifies a method to determine the softening point of pitches by the Mettler method, within the range of 50 °C to 180 °C. It can be used for other organic materials that are...
Advertisement