NEN-ISO 8673

Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1992
Status: inactive
Page Count: 12
ICS Code (Nuts): 21.060.20
scope:

This Standard gives specifications for hexagon nuts, style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16 mm. If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 261, ISO 898-6, ISO 965-2, ISO 3506, ISO 4759-1.

Document History

NEN-ISO 8673
February 1, 1992
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B
This Standard gives specifications for hexagon nuts, style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to...

References

Advertisement