NEN-ISO 6022

Hydraulic fluid power - Single rod cylinders - Mounting dimensions. 250 MPa (250 bar) series

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 10
ICS Code (Cylinders): 23.100.20
scope:

Includes the bore sizes as follows: 50, 63, 80, 100, 125, 160, 200, 250, 320, 400, 500 mm. Gives the following mounting styles: MF3, MF4, MP3, MP4, MP5, MP6, MT4.

Document History

February 1, 2006
Hydraulic fluid power - Mounting dimensions for single rod cylinders, 25 MPa (250 bar) series
This International Standard establishes mounting dimensions for hydraulic cylinders for use at 25 MPa [250 bar1)], as required for interchangeability of these cylinders.
NEN-ISO 6022
December 1, 1995
Hydraulic fluid power - Single rod cylinders - Mounting dimensions. 250 MPa (250 bar) series
Includes the bore sizes as follows: 50, 63, 80, 100, 125, 160, 200, 250, 320, 400, 500 mm. Gives the following mounting styles: MF3, MF4, MP3, MP4, MP5, MP6, MT4.
Advertisement