NEN-ISO 8379

Rough terrain trucks - Stability tests

inactive
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 18
ICS Code (Industrial trucks): 53.060
scope:

Specifies the basic tests to verify the stability of rough terrain lift trucks and rough terrain variable reach trucks. Is applicable to the above trucks: - with a seated operator; - fitted with fork arms or attachments; - with fixed or articulated chassis; - which may have stabilizers, axle-locking or frame-levelling devices; - with two- or four-wheel or articulated steering systems; - with masts with or without tilt mechanisms; - with non-slewing booms or having slewing movement not greater than 5 ° either side of the longitudinal centre-plane.

Document History

December 1, 2001
Rough terrain trucks - Stability tests
A description is not available for this item.
NEN-ISO 8379
August 1, 1998
Rough terrain trucks - Stability tests
Specifies the basic tests to verify the stability of rough terrain lift trucks and rough terrain variable reach trucks. Is applicable to the above trucks: - with a seated operator; - fitted with fork...
Advertisement