NEN-ISO 8444

Pipework - Double overlap flexible metal hoses (copper packing, limited tightness, circular section, in protected carbon steel)

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1990
Status: inactive
Page Count: 6
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard lays down diameters of double overlap, flexible metal hoses with copper packing, of limited tightness, of circular section, in protected carbon steel, and specifies requirements to be verified in accordance with ISO 7658. This International Standard applies to uncoated flexible metal hoses used under low pressure with permissible leakage, at temperatures from -20 to +600° C.

Document History

NEN-ISO 8444
November 1, 1990
Pipework - Double overlap flexible metal hoses (copper packing, limited tightness, circular section, in protected carbon steel)
This International Standard lays down diameters of double overlap, flexible metal hoses with copper packing, of limited tightness, of circular section, in protected carbon steel, and specifies...

References

Advertisement