NEN-ISO 9276-3

Representation of results of particle size analysis - Part 3: Adjustment of an experimental curve to a reference model

active, Most Current
Organization: NEN
Publication Date: 1 July 2008
Status: active
Page Count: 33
ICS Code (Particle size analysis. Sieving): 19.120
scope:

This part of ISO 9276 specifies methods for the adjustment of an experimental curve to a reference model with respect to a statistical background. Furthermore, the evaluation of the residual deviations, after the adjustment, is also specified. The reference model can also serve as a target size distribution for maintaining product quality. This part of ISO 9276 specifies procedures that are applicable to the following reference models: a) normal distribution (Laplace-Gauss): powders obtained by precipitation, condensation or natural products (pollens); b) log-normal distribution (Galton MacAlister): powders obtained by grinding or crushing; c) Gates-Gaudin-Schuhmann distribution (bilogarithmic): analysis of the extreme values of the fine particle distributions; d) Rosin-Rammler distribution: analysis of the extreme values of the coarse particle distributions; e) any other model or combination of models, if a non-linear fit method is used (see bimodal example in Annex C). This part of ISO 9276 can substantially support product quality assurance or process optimization related to particle size distribution analysis.

Document History

NEN-ISO 9276-3
July 1, 2008
Representation of results of particle size analysis - Part 3: Adjustment of an experimental curve to a reference model
This part of ISO 9276 specifies methods for the adjustment of an experimental curve to a reference model with respect to a statistical background. Furthermore, the evaluation of the residual...
Advertisement