NEN-ISO 8644

Motorcycles - Light-alloy wheels - Test method

active, Most Current
Organization: NEN
Publication Date: 1 November 2006
Status: active
Page Count: 21
ICS Code (Motorcycles and mopeds): 43.140
scope:

This International Standard specifies methods for determining the performance of light-alloy road wheels for motorcycles under normal road use. This International Standard is applicable to wheels for motorcycles with two or three wheels (including motorcycles equipped with side-cars) as defined in ISO 3833, of the following types: unit construction light-alloy wheels; and composite construction light-alloy wheels.

Document History

NEN-ISO 8644
November 1, 2006
Motorcycles - Light-alloy wheels - Test method
This International Standard specifies methods for determining the performance of light-alloy road wheels for motorcycles under normal road use. This International Standard is applicable to wheels for...
Advertisement