NEN-ISO 965-2
ISO general purpose metric screw threads - Tolerances - Part 2: Limits of sizes for general purpose external and internal screw threads - Medium quality
active
| Organization: | NEN |
| Publication Date: | 1 February 1999 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
Specifies limits of sizes for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 262 having basic profile according to ISO 68-1. The limits of sizes for the tolerance quality specified are derived from the fundamental deviations and tolerances specified in ISO 965-1.
Document History
July 1, 2021
ISO general purpose metric screw threads - Tolerances - Part 2: Limits of sizes for general purpose external and internal screw threads - Medium quality
A description is not available for this item.
NEN-ISO 965-2
February 1, 1999
ISO general purpose metric screw threads - Tolerances - Part 2: Limits of sizes for general purpose external and internal screw threads - Medium quality
Specifies limits of sizes for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 262 having basic profile according to ISO 68-1. The limits of sizes for the...
February 1, 1999
ISO general purpose metric screw threads - Tolerances - Part 2: Limits of sizes for general purpose bolt and nut threads - Medium quality
Specifies limits of sizes for pitch and crest diameters for ISO general purpose metric screw threads (M) conforming to ISO 262 having basic profile according to ISO 68-1. The limits of sizes for the...
September 1, 1996
ISO general purpose metric screw threads - Tolerances - Part 2: Limits of sizes for general purpose bolt and nut threads - Medium quality
Specifies limits of sizes for pitch and crest diameters for threads conforming to ISO 262. Gives examples for designation.Tabulates thread sizes from M1 up to and including M39 together with the...