NEN-ISO 9241-3

Ergonomic requirements for office work with visual display terminals (VDTs) - Part 3: Visual display requirements

inactive
Organization: NEN
Publication Date: 1 May 1993
Status: inactive
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

This part of the standard establishes image quality requirements for the design and evaluation of single and multi-colour VDTs. The requirements are stated as performance specifications, and the evaluations provide test methods and conformance measurements. It should be noted that, at present, the recommendations are based on Latin, Cyrillic, and Greek origin alphabetic characters, and Arabic numerals. Other factors that affect performance and comfort are coding, format, and the style of presentation of information. With the exception of their visual aspects, they are not covered by this part of ISO 9241. This part of the standard applies to the ergonomic design of electronic displays for office tasks. Office tasks include such activities as data entry, text processing, and interactive inquiry, but do not include recommendations for other specific applications such as computer-aided design or process control. It is planned to issue recommendations on such applications separately.

Document History

August 1, 1999
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 3: Visual display requirements - Amendment 1: Annex C (normative): Visual performance and comfort test
A description is not available for this item.
February 1, 1997
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 3: Visual display requirements
Establishes image quality requirements (performance specifications) for the design and evaluation of single- and multi-colour VDTs. At present, the recommendations are based on Latin, Cyrillic, and...
February 1, 1997
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 3: Visual display requirements
Establishes image quality requirements (performance specifications) for the design and evaluation of single- and multi-colour VDTs. At present, the recommendations are based on Latin, Cyrillic, and...
NEN-ISO 9241-3
May 1, 1993
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 3: Visual display requirements
This part of the standard establishes image quality requirements for the design and evaluation of single and multi-colour VDTs. The requirements are stated as performance specifications, and the...
Advertisement