NEN-ISO 9459-5
Solar heating - Domestic water heating systems - Part 5: System performance characterization by means of whole-system tests and computer simulation
| Organization: | NEN |
| Publication Date: | 1 May 2007 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Solar energy engineering): | 27.160 |
| ICS Code (Heaters using other sources of energy): | 97.100.99 |
scope:
This part of ISO 9459 specifies a method for outdoor laboratory testing of solar domestic hot-water (SDHW)This part of ISO 9459 specifies a method for outdoor laboratory testing of solar domestic hot-water (SDHW) systems. The method may also be applied for in-situ tests, and also for indoor tests by specifying appropriate draw-off profiles and irradiance profiles for indoor measurements. The system performance is characterized by means of whole-system tests using a 'black-box' approach, i.e. no measurements on the system components or inside the system are necessary. Detailed instructions are given on the measurement procedure, on processing and analysis of the measurement data, and on presentation of the test report. The theoretical model described in reference [1] is used to characterize SDHW system performance under transient operation. The identification of the parameters in the theoretical model is carried out by a parameteridentificat
Document History