NEN-ISO 7251

Microbiology of food and animal feeding stuffs - Horizontal method for the detection and enumeration of presumptive Escherichia coli - Most probable number technique

active, Most Current
Organization: NEN
Publication Date: 1 February 2005
Status: active
Page Count: 22
ICS Code (Food microbiology): 07.100.30
scope:

This International Standard gives general guidelines for the detection and enumeration of presumptive Escherichia coli by means of the liquid-medium culture technique and calculation of the most probable number (MPN) after incubation at 37 °C, then at 44 °C. This International Standard is applicable to - products intended for human consumption and the feeding of animals, and - environmental samples in the area of food production and food handling. WARNING;Some pathogenic strains of Escherichia coli do not grow at 44 °C. A limitation of the applicability of this International Standard is imposed by the susceptibility of the method to a large degree of variability (see Clause 10).

Document History

NEN-ISO 7251
February 1, 2005
Microbiology of food and animal feeding stuffs - Horizontal method for the detection and enumeration of presumptive Escherichia coli - Most probable number technique
This International Standard gives general guidelines for the detection and enumeration of presumptive Escherichia coli by means of the liquid-medium culture technique and calculation of the most...
Advertisement