NEN-ISO/IEC 10514-2
Information technology - Programming languages - Part 2: Generics in Modula-2
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1999 |
| Status: | active |
| Page Count: | 52 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
Specifies extensions to allow generic programming facilities to be added to the base Modula-2 language defined in Standard ISO/IEC 10514-1 without altering the meaning of valid programs allowed by the Base Language.
Document History
NEN-ISO/IEC 10514-2
January 1, 1999
Information technology - Programming languages - Part 2: Generics in Modula-2
Specifies extensions to allow generic programming facilities to be added to the base Modula-2 language defined in Standard ISO/IEC 10514-1 without altering the meaning of valid programs allowed by...