NEN-ISO/IEC 13813

Information technology - Programming languages - Generic packages of real and complex type declarations and basic operations for Ada (including vector and matric types)

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1998
Status: inactive
Page Count: 72
ICS Code (Languages used in information technology): 35.060
scope:

Defines the specifications of three generic packages of scalar, vector and matrix operations called GENERIC-COMPLEX-TYPES, GENERIC-REAL-ARRAYS and GENERIC-COMPLEX-ARRAYS, the specification of a package of related exceptions called ARRAY EXCEPTIONS and the specification of a generic package of complex input and output operations called COMPLEX-IO. A package body is not required for ARRAY-EXCEPTIONS;bodies of the other packages are not provided by this International Standard.

Document History

NEN-ISO/IEC 13813
September 1, 1998
Information technology - Programming languages - Generic packages of real and complex type declarations and basic operations for Ada (including vector and matric types)
Defines the specifications of three generic packages of scalar, vector and matrix operations called GENERIC-COMPLEX-TYPES, GENERIC-REAL-ARRAYS and GENERIC-COMPLEX-ARRAYS, the specification of a...
Advertisement