NEN-ISO/IEC 14165-115

Information technology - Fibre Channel - Part 115: Physical interfaces (FC-PI)

active, Most Current
Organization: NEN
Publication Date: 1 March 2006
Status: active
Page Count: 114
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14165 describes the physical interface portions of a high performance serial link that supports the higher Upper Level Protocols (ULPs) associated with HIPPI, IPI, SCSI, IP and others. This International Standard incorporates features described in other international standards (see clause 2 and bibliography).

Document History

NEN-ISO/IEC 14165-115
March 1, 2006
Information technology - Fibre Channel - Part 115: Physical interfaces (FC-PI)
This part of ISO/IEC 14165 describes the physical interface portions of a high performance serial link that supports the higher Upper Level Protocols (ULPs) associated with HIPPI, IPI, SCSI, IP and...
Advertisement