NEN-ISO/IEC 13869

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call Transfer supplementary service

active, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: active
Page Count: 62
ICS Code (Telephone networks): 33.040.35
scope:

This International Standard specifies the signalling protocol for the support of the Call Transfer supplementary service (SS-CT) at the Q reference point between Private Integrated Network services eXchanges (PINXs) connected together within a Private Integrated Services Network (PISN). SS-CT is a supplementary service which enables a User to transform two of that User's calls (at least one of which must be answered) into a new call between the two other users in the two calls. The Q reference point is defined in ISO/IEC 11579-1. Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 13865. The signalling protocol for SS-CT operates on top of the signalling protocol for basic circuit switched call control, as specified in ISO/IEC 11572, and uses certain aspects of the generic procedures for the control of supplementary services specified in ISO/IEC 11582. This International Standard also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between Call Transfer and other supplementary services and ANFs. This International Standard is applicable to PINXs which can interconnect to form a PISN.

Document History

NEN-ISO/IEC 13869
May 1, 2003
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call Transfer supplementary service
This International Standard specifies the signalling protocol for the support of the Call Transfer supplementary service (SS-CT) at the Q reference point between Private Integrated Network services...
December 1, 1999
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call transfer supplementary service
A description is not available for this item.
January 1, 1996
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call transfer supplementary service
Specifies the signalling protocol for the support of the Call Transfer supplementary service (SS-CT) at the Q reference point between Private Integrated Network Services Exchanges (PINXs) connected...
Advertisement