NEN-ISO/IEC 15053

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Call Interception additional network feature

active, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: active
Page Count: 46
ICS Code (Telephone networks): 33.040.35
scope:

International Standard specifies Additional Network Feature Call Interception (ANF-CINT), which is applicable to various basic services supported by Private Integrated Services Networks (PISN). Basic services are specified in ISO/IEC 11574. ANF-CINT is an additional network feature which enables calls that cannot be completed due to certain conditions to be redirected to a pre-defined intercepted-to user. ANF specifications are produced in three stages, according to the method described in ETS 300 387. This International Standard contains the stage 1 and stage 2 specifications of ANF-CINT. The stage 1 specification (clause 6) specifies the feature as seen by users of PISNs. The stage 2 specification (clause 7) identifies the functional entities involved in the feature and the information flows between them.

Document History

NEN-ISO/IEC 15053
May 1, 2003
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Specification, functional model and information flows - Call Interception additional network feature
International Standard specifies Additional Network Feature Call Interception (ANF-CINT), which is applicable to various basic services supported by Private Integrated Services Networks (PISN). Basic...
Advertisement