NEN-ISO/IEC 16388
Information technology - Automatic identification and data capture techniques - Code 39 bar code symbology specification
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Graphical symbols for use on information technology and telecommunications technical drawings and in relevant technical product documentation): | 01.080.50 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This International Standard specifies the requirements for the bar code symbology known as Code 39; it specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances, decoding algorithms and parameters to be defined by applications. It specifies the Symbology Identifier prefix strings for Code 39 symbols.
Document History
NEN-ISO/IEC 16388
May 1, 2007
Information technology - Automatic identification and data capture techniques - Code 39 bar code symbology specification
This International Standard specifies the requirements for the bar code symbology known as Code 39; it specifies Code 39 symbology characteristics, data character encodation, dimensions, tolerances,...