NEN-ISO/IEC 1539-1
Information technology - Programming languages - Fortran - Part 1: Base language
| Organization: | NEN |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 586 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
ISO/IEC 1539 is a multipart International Standard; the parts are published separately. This publication, ISO/IEC 1539-1, which is the first part, specifies the form and establishes the interpretation of programs expressed in the base Fortran language. The purpose of this part of ISO/IEC 1539 is to promote portability, reliability, maintainability, and efficient execution of Fortran programs for use on a variety of computing systems. The second part, ISO/IEC 1539-2, defines additional facilities for the manipulation of character strings of variable length. The third part, ISO/IEC 1539-3, defines a standard conditional compilation facility for Fortran. A processor conforming to part 1 need not conform to ISO/IEC 1539-2 or ISO/IEC 1539-3; however, conformance to either assumes conformance to this part. Throughout this publication, the term "this standard" refers to ISO/IEC 1539-1.
Document History