NEN-ISO/IEC 15415
Information technology - Automatic identification and data capture techniques - Bar code print quality test specification - Two-dimensional symbols
| Organization: | NEN |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This part of ISO/IEC 15415 - specifies two methodologies for the measurement of specific attributes of two-dimensional bar code symbols, one of these being applicable to multi-row bar code symbologies and the other to twodimensional matrix symbologies; - defines methods for evaluating and grading these measurements and deriving an overall assessment of symbol quality; - gives information on possible causes of deviation from optimum grades to assist users in taking appropriate corrective action. This International Standard applies to those two-dimensional symbologies for which a reference decode algorithm has been defined, but its methodologies can be applied partially or wholly to other similar symbologies.
Document History