NEN-ISO/IEC 17344

Information technology - Data interchange on 120 mm and 80 mm Optical Disk using +R format - Capacity: 4,7 and 1,46 Gbytes per side (recording speed up to 8X)

active, Most Current
Organization: NEN
Publication Date: 10 January 2007
Status: active
Page Count: 166
ICS Code (Optical storage devices): 35.220.30
scope:

This International Standard specifies the mechanical, physical and optical characteristics of 120 mm recordable optical disks with capacities of 4,7 GB and 9,4 GB. It specifies the quality of the recorded and unrecorded signals, the format of the data and the recording method, thereby allowing for information interchange by means of such disks. The data can be written once and read many times using a nonreversible method. These disks are identified as +R. This International Standard also specifies 80 mm disks with capacities of 1,46 GB and 2,92 GB. These disks have the same characteristics as the 120 mm disks, except for some parameters related to the smaller dimensions. All parameters unique for the 80 mm disks are specified in Annex A. This International Standard specifies: - two related but different Types of this disk (see Clause 7); - the conditions for conformance; - the environments in which the disk is to be tested, operated and stored; - the mechanical, physical and dimensional characteristics of the disk, so as to provide mechanical interchange between data processing systems; - the format of the information on the disk, including the physical disposition of the tracks and sectors, the error correcting codes and the coding method; and - the characteristics of the signals recorded on the disk, thus enabling data processing systems to read the data from the disk. This International Standard provides for the interchange of disks between optical disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.

Document History

NEN-ISO/IEC 17344
January 10, 2007
Information technology - Data interchange on 120 mm and 80 mm Optical Disk using +R format - Capacity: 4,7 and 1,46 Gbytes per side (recording speed up to 8X)
This International Standard specifies the mechanical, physical and optical characteristics of 120 mm recordable optical disks with capacities of 4,7 GB and 9,4 GB. It specifies the quality of the...
July 1, 2005
Information technology - Data interchange on 120 mm and 80 mm Optical Disk using +R format - Capacity: 4,7 and 1,46 Gbytes per side (recording speed up to 8X)
This International Standard specifies the mechanical, physical and optical characteristics of 120 mm recordable optical disks with capacities of 4,7 GB and 9,4 GB. It specifies the quality of the...
February 1, 2005
Information technology - Data interchange on 120 mm and 80 mm optical disk using +R format - Capacity: 4,7 Gbytes and 1,46 Gbytes per side (recording speed up to 4X)
This International Standard specifies the mechanical, physical and optical characteristics of 120 mm recordable optical disks with capacities of 4,7 GB and 9,4 GB. It specifies the quality of the...
Advertisement