NEN-ISO/IEC 18047-6

Information technology - Radio frequency identification device conformance test methods - Part 6: Test methods for air interface communications at 860 MHz to 960 MHz

inactive
Organization: NEN
Publication Date: 1 August 2012
Status: inactive
Page Count: 88
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of ISO/IEC 18047 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in ISO/IEC 18000-6, but does not apply to the testing of conformity with regulatory or similar requirements. The test methods require only that the mandatory functions, and any optional functions which are implemented, are verified. This can, in appropriate circumstances, be supplemented by further, application-specific functionality criteria that are not available in the general case.

Document History

November 1, 2017
Information technology - Radio frequency identification device conformance test methods - Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
NEN-ISO/IEC 18047-6 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications given in...
NEN-ISO/IEC 18047-6
August 1, 2012
Information technology - Radio frequency identification device conformance test methods - Part 6: Test methods for air interface communications at 860 MHz to 960 MHz
This part of ISO/IEC 18047 defines test methods for determining the conformance of radio frequency identification (RFID) devices (tags and interrogators) for item management with the specifications...
Advertisement