NEN-ISO/IEC 19757-4
Information technology - Document Schema Definition Languages (DSDL) - Part 4: Namespace-based Validation Dispatching Language (NVDL)
| Organization: | NEN |
| Publication Date: | 1 September 2008 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
This part of ISO/IEC 19757 specifies a Namespace-based Validation Dispatching Language (NVDL). An NVDL script controls the dispatching of elements or attributes in a given XML document to different validators, depending on the namespaces of the elements or attributes. An NVDL script also specifies which schemas are used by these validators. These schemas may be written in any schema languages, including those specified by ISO/IEC 19757.
Document History