NEN-ISO/IEC 22050

Information technology - Data interchange on 12,7 mm, 384-track magnetic tape cartridges - Ultrium-1 format

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 142
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
scope:

This International Standard specifies the physical and magnetic characteristics of magnetic tape cartridges, using magnetic tape 12,65 mm wide so as to provide physical interchange of such cartridges between drives. It also specifies the quality of the recorded signals, the recording method and the recorded format, thereby allowing data interchange between drive by means of such cartridges. The format supports variable length Logical Records, high speed search, and the use of a registered algorithm for data compression.

Document History

NEN-ISO/IEC 22050
November 1, 2002
Information technology - Data interchange on 12,7 mm, 384-track magnetic tape cartridges - Ultrium-1 format
This International Standard specifies the physical and magnetic characteristics of magnetic tape cartridges, using magnetic tape 12,65 mm wide so as to provide physical interchange of such cartridges...
Advertisement