NEN-ISO/IEC 14165-222

Information technology - Fibre Channel - Part 222: Single-byte command code 2 mapping protocol (FC-SB-2)

active, Most Current
Organization: NEN
Publication Date: 1 June 2005
Status: active
Page Count: 190
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14165 describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data processing systems. It employs information formats and signalling protocols that provide a uniform means for communicating with various types of I/O control units, facilitating a high bandwidth, high performance and long distance information exchange environment. The signaling protocols and information exchanges are defined at a layer (FC-4) to compatibly utilize the link services and other functions provided by the ANSI Fibre Channel Physical and Signaling Interface (FC-PH) architecture (ANSI X3.230-1994, reference [1]). This FC-4 Upper Level Protocol is referred to as the Fibre Channel-Single-Byte-2 Command Code Sets Mapping Protocol (or for brevity, SB-2).

Document History

NEN-ISO/IEC 14165-222
June 1, 2005
Information technology - Fibre Channel - Part 222: Single-byte command code 2 mapping protocol (FC-SB-2)
This part of ISO/IEC 14165 describes a communication interface between a channel and I/O control units that utilize the Single-Byte Command Code Sets (SBCCS) as implemented in a wide range of data...
Advertisement