NEN-ISO/IEC 24727-1

Identification cards - Integrated circuit card programming interfaces - Part 1: Architecture

inactive
Organization: NEN
Publication Date: 1 February 2007
Status: inactive
Page Count: 30
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

ISO/IEC 24727 is a set of programming interfaces for interactions between integrated circuit cards and external applications to include generic services for multi-sector use. The organization and the operation of the ICC conform to ISO/IEC 7816-4. This part of ISO/IEC 24727 specifies system architecture and principles of operation, a capabilities discovery mechanism, security rationale. ISO/IEC 24727-1 is independent of physical interface technology.

Document History

June 1, 2014
Identification cards - Integrated circuit card programming interfaces - Part 1: Architecture
NEN-ISO/IEC 24727-1 specifies a set of programming interfaces and protocols enabling interactions between integrated circuit cards (ICCs) and applications resident on a variety of computer platforms....
NEN-ISO/IEC 24727-1
February 1, 2007
Identification cards - Integrated circuit card programming interfaces - Part 1: Architecture
ISO/IEC 24727 is a set of programming interfaces for interactions between integrated circuit cards and external applications to include generic services for multi-sector use. The organization and the...
Advertisement