NEN-ISO/IEC 29341-9-2
Information technology – UPnP Device Architecture – Part 9-2: Imaging Device Control Protocol – Scanner Device
| Organization: | NEN |
| Publication Date: | 1 January 2009 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This device template is compliant with the UPnP Device Architecture, Version 1.0.
Scanner:1 represents a Scanner device with an optional feeder and minimal front panel. The associated services
may be used to configure and initiate a scan operation, control the use of a feeder, and identify the intended
recipients of front-panel interactions. The following services are defined:
• Scan - Used to acquire image files that represent the document(s)
• Feeder - Used to configure and independently control an optional document feeder
• ExternalActivity - Used to configure and interact with a simple front panel on the device
Document History