NEN-ISO/IEC 9171-1

Information technology - 130 mm optical disk cartridge, write once, for information interchange - Part 1: Unrecorded optical disk cartridge

active, Most Current
Organization: NEN
Publication Date: 1 May 1993
Status: active
Page Count: 52
ICS Code (Optical storage devices): 35.220.30
scope:

This part of the standard specifies: - definitions of essential concepts, - the environment in which the characteristics are to be tested, - the environments in which the cartridge is to be operated and stored, - the mechanical, physical and dimensional characteristics of the case and the optical disk, - the optical characteristics and the recording characteristics for recording the information once and for reading it many times, so as to provide physical interchangeability between data processing systems. A 130 mm optical disk cartridge is in conformance with this part of the standard if it meets all the mandatory requirements specified therein.

Document History

NEN-ISO/IEC 9171-1
May 1, 1993
Information technology - 130 mm optical disk cartridge, write once, for information interchange - Part 1: Unrecorded optical disk cartridge
This part of the standard specifies: - definitions of essential concepts, - the environment in which the characteristics are to be tested, - the environments in which the cartridge is to be operated...
Advertisement