NEN-ISO/IEC 8825-3

Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 194
ICS Code (Presentation layer): 35.100.60
scope:

This Recommendation International Standard defines a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including: - direct specification of the encoding using standardized notation; - specification of the encoding by reference to standardized encoding rules; - specification of the encoding of an ASN.1 type by reference to an encoding structure; - specification of the encoding using non-ECN notation. It also provides the means to link the specification of encodings to the type definitions to which they are to be applied.

Document History

July 1, 2021
Information technology - ASN.1 encoding rules - Part 3: Specification of Encoding Control Notation (ECN)
This Recommendation | International Standard defines a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including: –...
November 1, 2015
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
NEN-ISO/IEC 8825-3 defines a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including: - direct specification of the...
December 1, 2012
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
A description is not available for this item.
February 1, 2010
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
This Recommendation
January 1, 2007
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
A description is not available for this item.
July 1, 2006
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
A description is not available for this item.
November 1, 2005
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN) - Amendment 1: Extensibility support
A description is not available for this item.
NEN-ISO/IEC 8825-3
January 1, 2004
Information technology - ASN.1 encoding rules: Specification of Encoding Control Notation (ECN)
This Recommendation International Standard defines a notation for specifying encodings of ASN.1 types or of parts of types. It provides several mechanisms for such specification, including: - direct...
Advertisement