NEN-ISO/IEC 8632-1/A1

Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 1: Functional specification - Amendement 1: Rules for profiles

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1996
Status: inactive
Page Count: 1
ICS Code (Computer graphics): 35.140

Document History

NEN-ISO/IEC 8632-1/A1
February 1, 1996
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 1: Functional specification - Amendement 1: Rules for profiles
A description is not available for this item.
March 1, 1994
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 1: Functional specification
ISO/IEC 8632 provides a file format suitable for the storage and retrieval of picture description information. The file format consists of an ordered set of elements that can be used to describe...
Advertisement