NEN-ISO/IEC ISP 15125-4

Information technology - International Standardized Profiles ADYnn - OSI Directory - Part 4: ADY22 - DSA support of Distributed Operations

inactive, Most Current
Organization: NEN
Publication Date: 1 January 1999
Status: inactive
Page Count: 48
ICS Code (Multilayer applications): 35.100.05
scope:

Profiles the behaviour of a DSA regarding the operation of the Directory System Protocol (DSP) when communicating with another DSA, as an invoker, as a performer, or both. It also profiles the coordination of a DSA communication across several associations to perform a particular distributed operation. It also covers the behaviour of DSAs when acting in accordance with the rules of Distributed Operations (although, in this case, the interaction can be by means of returning referrals or continuation references to DUAs using the DAP protocol).

Document History

NEN-ISO/IEC ISP 15125-4
January 1, 1999
Information technology - International Standardized Profiles ADYnn - OSI Directory - Part 4: ADY22 - DSA support of Distributed Operations
Profiles the behaviour of a DSA regarding the operation of the Directory System Protocol (DSP) when communicating with another DSA, as an invoker, as a performer, or both. It also profiles the...
Advertisement