NEN-ISO/IEC ISP 12067-3

Information technology - International Standardized Profile RB - Relaying the connection-mode Network Service - Part 3: PSDN Subnetwork-dependent, media-dependent requirements for virtual calls over a permanent access

active, Most Current
Organization: NEN
Publication Date: 1 October 2000
Status: active
Page Count: 14
ICS Code (Multilayer applications): 35.100.05
scope:

Specifies subnetwork-dependent media-dependent requirements applicable to an interworking unit using virtual calls over a permanent access to a PSDN. The operation of an interworking unit may involve relaying from one subnetwork to another, and those subnetworks need to be of the same type. This part applies only to communications using PSDN subnetworks with permanent access on which virtual calls are used.

Document History

NEN-ISO/IEC ISP 12067-3
October 1, 2000
Information technology - International Standardized Profile RB - Relaying the connection-mode Network Service - Part 3: PSDN Subnetwork-dependent, media-dependent requirements for virtual calls over a permanent access
Specifies subnetwork-dependent media-dependent requirements applicable to an interworking unit using virtual calls over a permanent access to a PSDN. The operation of an interworking unit may involve...

References

Advertisement