NEN - NPR 3036

Central heating installations - Determination of the needed amounts of combustion air and ventilation air

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1987
Status: inactive
Page Count: 36
ICS Code (Central heating systems): 91.140.10
scope:

This code of practice gives a description, with examples of the calculation of the ventilation of boiler rooms as well as the amounts of air to be supplied with NEN 3028 "safety requirements for central heating installations". The code of practice applies to boiler rooms with equipment with a total load larger than 660 Kw, determined at the upper limit.

Document History

NPR 3036
July 1, 1987
Central heating installations - Determination of the needed amounts of combustion air and ventilation air
This code of practice gives a description, with examples of the calculation of the ventilation of boiler rooms as well as the amounts of air to be supplied with NEN 3028 "safety requirements for...
Advertisement