NPFC - MIL-PRF-55342/10
RESISTORS, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL STYLE RM1010
| Organization: | NPFC |
| Publication Date: | 15 October 2007 |
| Status: | inactive |
| Page Count: | 5 |
scope:
This specification covers the requirements for style RM1010, fixed, film, chip, nonestablished reliability, established reliability, and space level resistors. This style is available in characteristic H, characteristic E, characteristic K, and characteristic M, resistance tolerances .1 percent, 1 percent, 2 percent, 5 percent, and 10 percent, and all termination materials except termination P.
intended Use:
Chip resistors are intended to be used in thin or thick film hybrid circuits where microcircuitry is indicated and in surface mount applications.
Document History