NEN - NPR 3626/A2

Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV - Continuous current rating and thermally permissible short-circuit current

inactive
Organization: NEN
Publication Date: 1 January 2010
Status: inactive
Page Count: 6
ICS Code (Cables): 29.060.20

Document History

April 1, 2011
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV - Continuous current rating and thermally permissible short-circuit current
A description is not available for this item.
NPR 3626/A2
January 1, 2010
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV - Continuous current rating and thermally permissible short-circuit current
A description is not available for this item.
November 1, 2007
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV - Continuous current rating and thermally permissible short-circuit current
A description is not available for this item.
September 1, 1994
Cables with insulation of cross-linked polyethylene for voltages of 6 kV up to and including 30 kV - Continuous current rating and thermally permissible short-circuit current
A description is not available for this item.
Advertisement