NEN - NPR-IEC/PAS 61499-4

Function blocks for industrial-process measurement and control systems - Part 4: Rules for compliance profiles

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 18
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Defines rules for the development of compliance profiles which specify the features of IEC 61499-1 and IC 61499-2 to be implemented in order to promote the following attributes of IEC 61499-based systems, devices and software tools: - interoperability of devices from multiple supplies; - portability of software between software tools of multiple suppliers, and - configurability of devices from multiple vendors by software tools of multiple suppliers.

Document History

NPR-IEC/PAS 61499-4
November 1, 2002
Function blocks for industrial-process measurement and control systems - Part 4: Rules for compliance profiles
Defines rules for the development of compliance profiles which specify the features of IEC 61499-1 and IC 61499-2 to be implemented in order to promote the following attributes of IEC 61499-based...

References

Advertisement