NEN - NPR-IEC/PAS 61169-40

Radio-frequency connectors - Part 40: Sectional specification for 2.4 series R.F connectors

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2008
Status: inactive
Page Count: 29
ICS Code (RF connectors): 33.120.30
scope:

This PAS is a sectional specification providing information and rules for preparation of detail specification of 2.4 series R.F connectors together with the pro-forma blank detail specification. 2.4 series connectors with characteristic impedance 50 are used for millimeter wave applications, connecting with RF cables or microstrips. The operating frequency limit is up to 50 GHz. It also prescribes mating face dimensions for high performance connectors grade 1, dimensional detail of standard test connectors grade o, gauging information and tests selected from QC 22000 (IEC 61169-1) applicable to all detail specifications relating to 2.4 series RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levers M and H.

Document History

NPR-IEC/PAS 61169-40
August 1, 2008
Radio-frequency connectors - Part 40: Sectional specification for 2.4 series R.F connectors
This PAS is a sectional specification providing information and rules for preparation of detail specification of 2.4 series R.F connectors together with the pro-forma blank detail specification. 2.4...

References

Advertisement