NEN - NPR-IEC/PAS 62453-4
Field Device Tool (FDT) interface specification - Part 4: HART communication
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62435 provides information for integrating the HART1 protocol into the FDT interface specification (IEC 62453-1). This PAS neither contains the FDT specification nor modifies it.
Document History
NPR-IEC/PAS 62453-4
June 1, 2006
Field Device Tool (FDT) interface specification - Part 4: HART communication
This part of IEC 62435 provides information for integrating the HART1 protocol into the FDT interface specification (IEC 62453-1). This PAS neither contains the FDT specification nor modifies it.