NEN - NPR-IEC/PAS 61076-3-109
Connectors for electronic equipment - Part 3-109: Detail specification for two-part cable to board connector for high speed data application in a harsh industrial environment - Protection rate IP 67 according to IEC 60529
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2002 |
| Status: | inactive |
| Page Count: | 68 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Establishes an uniform specification and type testing requirements for 4- to 10-pole connectors, containing 2 or 4 balanced shielded pairs for frequencies up to 600 MHz and optional 2 unshielded contacts for lower frequencies or power line interconnections.
Document History
NPR-IEC/PAS 61076-3-109
February 1, 2002
Connectors for electronic equipment - Part 3-109: Detail specification for two-part cable to board connector for high speed data application in a harsh industrial environment - Protection rate IP 67 according to IEC 60529
Establishes an uniform specification and type testing requirements for 4- to 10-pole connectors, containing 2 or 4 balanced shielded pairs for frequencies up to 600 MHz and optional 2 unshielded...