NEN - NPR-IEC/TR 60909-1
Short-circuit currents in three-phase a.c. systems - Part 1: Factors for the calculation of short-circuit currents according to IEC 60909-0
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | active |
| Page Count: | 172 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Electricity. Magnetism. General aspects): | 17.220.01 |
scope:
This part is a technical report applicable to short-circuit currents in three-phase a.c. systems. This technical report aims at showing the origin and the application, as far as necessary, of the factors used to meet the demands of technical preceision and simplicity when calculating sort-circuit currents according to IEC 60909-0.
Document History
NPR-IEC/TR 60909-1
December 1, 2002
Short-circuit currents in three-phase a.c. systems - Part 1: Factors for the calculation of short-circuit currents according to IEC 60909-0
This part is a technical report applicable to short-circuit currents in three-phase a.c. systems. This technical report aims at showing the origin and the application, as far as necessary, of the...