NEN - NPR-IEC/TR 61948-4

Nuclear medicine instrumentation - Routine tests - Part 4: Radionuclide calibrators

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 21
ICS Code (Radiographic equipment): 11.040.50
scope:

This technical report covers the routine testing of radionuclide calibrators used in nuclear medicine. Such devices utilise ionization chambers of the well type (directly coupled to an appropriate electronic circuitry (IEC 61145)) and a direct readout in units of ACTIVITY. Requirements and specific methods to determine performance parameters are described in IEC 61303 and IEC 61145. These methods are primarily designed for acceptance testing.

Document History

NPR-IEC/TR 61948-4
January 1, 2007
Nuclear medicine instrumentation - Routine tests - Part 4: Radionuclide calibrators
This technical report covers the routine testing of radionuclide calibrators used in nuclear medicine. Such devices utilise ionization chambers of the well type (directly coupled to an appropriate...
Advertisement