NEN - NPR-IEC/TR 61926-1-1
Design automation - Part 1-1: Harmonization of ATLAS test languages
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Other industrial automation systems): | 25.040.99 |
scope:
Is applicable to the ATLAS language, the purpose of which is to define a high order language used for the writing of test programs for UUTs, so that these programs can operate on various makes and models of ATE/Automatic Test Systems (ATS). There are at present two published language definitions of the ATLAS language; this technical report will address the differences between these and provide recommended harmonization and/or convergence of the two standard definitions.
Document History