NEN - NPR-ISO/TR 22335

Surface chemical analysis - Depth profiling - Measurement of sputtering rate: mesh-replica method using a mechanical stylus profilometer

active, Most Current
Organization: NEN
Publication Date: 1 August 2007
Status: active
Page Count: 29
ICS Code (Chemical analysis): 71.040.40
scope:

This Technical Report describes a method for determining ion-sputtering rates for depth profiling measurements with Auger electron spectroscopy (AES) and X-ray photoelectron spectroscopy (XPS) where the specimen is ion-sputtered over a region with an area between 0,4 mm2 and 3,0 mm2. This Technical Report is applicable only to a laterally homogeneous bulk or single-layered material where the ion-sputtering rate is determined from the sputtered depth, as measured by a mechanical stylus profilometer, and sputtering time. This Technical Report provides a method to convert the ion-sputtering time scale to sputtered depth in a depth profile by assuming a constant sputtering velocity. This method has not been designed for, or tested using, a scanning probe microscope system. It is not applicable to the case where the sputtered area is less than 0,4 mm2 or where the sputter-induced surface roughness is significant compared with the sputtered depth to be measured.

Document History

NPR-ISO/TR 22335
August 1, 2007
Surface chemical analysis - Depth profiling - Measurement of sputtering rate: mesh-replica method using a mechanical stylus profilometer
This Technical Report describes a method for determining ion-sputtering rates for depth profiling measurements with Auger electron spectroscopy (AES) and X-ray photoelectron spectroscopy (XPS) where...
Advertisement