NEN - NVN-ENV 1186-6
Materials and articles in contact with foodstuffs - Plastics - Part 6: Test methods for overall migration into olive oil using a pouch
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
scope:
This part describes test methods for the determination of the overall migration from one surface only of plastics in the form of sheet and film which are intended to contact with a fatty foodstuff, by forming the plastics film or sheet into standard pouch and exposure to olive oil for 10 days, 24 h or for 2 h at 40°C or 2 h at 70 °C. The method is most suitable for plastics in the form of films and sheets, which are sealable by heat or pressure, but it is particular applicable to those materials consisting of more than one layer, which must be tested with the food simulant in contact only with the surface which is intended to come into contact with the foodstuffs.
Document History