NEN - NVN-ISO/TS 13762

Particle size analysis - Small angle X-ray scattering method

inactive, Most Current
Organization: NEN
Publication Date: 15 March 2001
Status: inactive
Page Count: 34
ICS Code (Particle size analysis. Sieving): 19.120
scope:

Specifies the method for determining particle size distribution of ultra -fine powders by the small angle X-ray scattering technique. It is applicable to particle sizes ranging from 1 nm to 300 nm. In the data analysis, it is assumed that particles are isotropic and spherically shaped.

Document History

NVN-ISO/TS 13762
March 15, 2001
Particle size analysis - Small angle X-ray scattering method
Specifies the method for determining particle size distribution of ultra -fine powders by the small angle X-ray scattering technique. It is applicable to particle sizes ranging from 1 nm to 300 nm....
Advertisement