NEN 10157-1
Low-voltage switchgear and controlgear - Part 1: Circuit-breakers
| Organization: | NEN |
| Publication Date: | 1 March 1984 |
| Status: | inactive |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This recommendation applies to circuit-breakers, the main contacts of which are intended to be connected to circuits the rated voltage of which does not exceed 1000 V a.c. or 1200 V d.c.; it also contains additional requirements for integrally-fused circuit-breakers. It applies whatever the rated currents, the methods of construction (e.g. conventional circuit-breakers, moulded-case circuit-breakers) or the proposed applications of the circuit-breakers maybe.
Document History