NEN 10598-2-6
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Luminaires): | 29.140.40 |
scope:
Specific requirements for luminaires with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding 1000 V for class I and class II luminaires and 250 V for class 0 luminiaires.
Document History
February 1, 1997
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers or convertors for filament lamps
A description is not available for this item.
NEN 10598-2-6
February 1, 1995
Luminaires - Part 2: Particular requirements - Section 6: Luminaires with built-in transformers for filament lamps
Specific requirements for luminaires with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding 1000 V for class I and class II luminaires and 250 V for...