NEN 3380

Safety requirements for refrigeration plants

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1971
Status: inactive
Page Count: 64
ICS Code (Refrigerating technology): 27.200
scope:

Ingetrokken n.a.v. evaluatieform. zie EN 378-1 t/m 378-4. This standard gives the requirements for the construction of refrigeration plants, as well as their use. This standard applies to any system of mechanical cold generation (including heat pumps, in which a refrigerant evaporales and codenses in a closed circuit, with the exceptions of: a. systems using water as a coolant; b. systems using a gas as a coolant, of which the critical temperature is below 0 ° C (e.g. air, nitrogen; c. installations for railway carriages and motor vehicles, aeroplanes, ships and underground plants, if safely requirements for these installations already exist.

Document History

NEN 3380
September 1, 1971
Safety requirements for refrigeration plants
Ingetrokken n.a.v. evaluatieform. zie EN 378-1 t/m 378-4. This standard gives the requirements for the construction of refrigeration plants, as well as their use. This standard applies to any system...
Advertisement