NEN 8062

Fire safety of buildings - Method for the determination of the fire safety of a provision for the discharge of flue gas of existing works

active, Most Current
Organization: NEN
Publication Date: 1 October 2011
Status: active
Page Count: 16
ICS Code (Chimneys, shafts, ducts): 91.060.40
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This standard gives a method for the determination of the fire safety of a provision for the discharge of smoke (chimney). in existing buildings. This standard also gives a determination method for the airtightness of a provision for the discharge of smoke. This standard is applicable to provisions with an internal diameter of 180 mm up to 250 mm.

Document History

NEN 8062
October 1, 2011
Fire safety of buildings - Method for the determination of the fire safety of a provision for the discharge of flue gas of existing works
This standard gives a method for the determination of the fire safety of a provision for the discharge of smoke (chimney). in existing buildings. This standard also gives a determination method for...
May 1, 1997
Fire safety of buildings - Method for the determination of the fire safety of a provision for the discharge of smoke of existing works
A description is not available for this item.
October 1, 1995
Fire safety of buildings - Method for the determination of the fire safety of a provision for the discharge of smoke of existing works
This standard gives a method for the determination of the fire safety of a provision for the discharge of smoke (chimney). in existing buildings. This standard also gives a determination method for...
Advertisement